Amphenol Corporation FFC, FPC (Flat Flexible) Connector Assemblies 10085901-60115ELF

Description
"60 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"60 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 609-10085901-60115ELFTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-10085901-60115ELFTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-10085901-60115ELFTR-ND
"60 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"60 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1192999-10085901-60115ELF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1192999-10085901-60115ELF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1192999-10085901-60115ELF
Win Source Part Number: 1192999-10085901-601 15ELF Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: VHC Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Thermoplastic Actuator Material: Thermoplastic Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 3,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C Actuator Color: Black Alternative Parts (Cross-Reference): 1008590160115ELF; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 10085901-60115ELF-ND ,609-10085901-60115E LFTR,609-10085901-60 115ELFCT Base Product Number: 10085901

Win Source Part Number: 1192999-10085901-60115ELF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: VHC
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Thermoplastic
Actuator Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Standard Package: 3,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Actuator Color: Black
Alternative Parts (Cross-Reference): 1008590160115ELF;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 10085901-60115ELF-ND,609-10085901-60115ELFTR,609-10085901-60115ELFCT
Base Product Number: 10085901

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
350-10085901-60115ELF
SMD Electronic Connector 350-10085901-60115ELF
Card Edge Connector, 60 Contact(s), 1 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, ROHS COMPLIANT Product overview: 10085901-60115ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10085901-60115EL F can be used for catalog matching and distributor lookup.

Card Edge Connector, 60 Contact(s), 1 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, ROHS COMPLIANT Product overview: 10085901-60115ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10085901-60115ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10085901-60115Elf-Vhc / Tap/rl Rohs Compliant Amphenol Communications Solutions - 82R6995 - Newark, An Avnet Company
Chicago, IL, United States
10085901-60115Elf-Vhc / Tap/rl Rohs Compliant Amphenol Communications Solutions
82R6995
10085901-60115Elf-Vhc / Tap/rl Rohs Compliant Amphenol Communications Solutions 82R6995
10085901-60115ELF-VH C / Tap/Rl RoHS Compliant: Yes

10085901-60115ELF-VHC / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc, R/a, 60Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 27AJ3867 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, R/a, 60Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
27AJ3867
Connector, Fpc, R/a, 60Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 27AJ3867
CONNECTOR, FPC, R/A, 60POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:VHC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, R/A, 60POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:VHC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-10085901-60115ELFTR-ND 1192999-10085901-60115ELF 350-10085901-60115ELF 82R6995 27AJ3867
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors SMD Electronic Connector 10085901-60115Elf-Vhc / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Fpc, R/a, 60Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data