Amphenol Corporation MezzoStak 10106813-061112LF

Description
MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 60 positions, Standard length with pegs and hold-downs, Half of mated height equals 2 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-061112LF.
Request a Quote Datasheet
Description
MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 60 positions, Standard length with pegs and hold-downs, Half of mated height equals 2 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-061112LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 60 positions, Standard length with pegs and hold-downs, Half of mated height equals 2 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-061112LF.

MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 60 positions, Standard length with pegs and hold-downs, Half of mated height equals 2 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-061112LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 987816-10106813-061112LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
987816-10106813-061112LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 987816-10106813-061112LF
Win Source Part Number: 987816-10106813-0611 12LF Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: MezzoStak Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Board Guide, Solder Retention Connector Type: Self Mating, Non-Gendered, Hermaphroditic Number of Rows: 2 Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm, 5.5mm Height Above Board: 0.140" (3.55mm) Standard Package: 1,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-4603-2,609-4603- 6,10106813061112LF,6 09-4603-1 Base Product Number: 10106813

Win Source Part Number: 987816-10106813-061112LF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: MezzoStak
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Board Guide, Solder Retention
Connector Type: Self Mating, Non-Gendered, Hermaphroditic
Number of Rows: 2
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm, 5.5mm
Height Above Board: 0.140" (3.55mm)
Standard Package: 1,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-4603-2,609-4603-6,10106813061112LF,609-4603-1
Base Product Number: 10106813

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4603-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4603-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4603-6-ND
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4603-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4603-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4603-1-ND
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4603-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4603-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4603-2-ND
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Singapore, Singapore
500V Electronic Connector
2027-10106813-061112LF
500V Electronic Connector 2027-10106813-061112LF
60 Pos 0.5mm Mezzanine Header Receptacle, 500V, Gold Plated Product overview: 10106813-061112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10106813-061112 LF can be used for catalog matching and distributor lookup.

60 Pos 0.5mm Mezzanine Header Receptacle, 500V, Gold Plated Product overview: 10106813-061112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10106813-061112LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mezzanine Connector, 60 Position, 0.5 Mm; Mezzanine Connector Type Amphenol Communications Solutions - 56T4214 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, 60 Position, 0.5 Mm; Mezzanine Connector Type Amphenol Communications Solutions
56T4214
Mezzanine Connector, 60 Position, 0.5 Mm; Mezzanine Connector Type Amphenol Communications Solutions 56T4214
MEZZANINE CONNECTOR, 60 POSITION, 0.5 MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

MEZZANINE CONNECTOR, 60 POSITION, 0.5 MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10106813-061112LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10106813-061112LF
CONN SELF-MATE 60POS SMD GOLD

CONN SELF-MATE 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10106813-061112LF 987816-10106813-061112LF 609-4603-6-ND 2027-10106813-061112LF 56T4214 10106813-061112LF
Product Name MezzoStak Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) 500V Electronic Connector Mezzanine Connector, 60 Position, 0.5 Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Current Rating 0.5 amps 0.5 amps
Mounting SMD (SMT) Surface Mount Surface Mount
Category Board to Board Connector
Unlock Full Specs
to access all available technical data