Amphenol Corporation MezzoStak 10106813-021112LF

Description
MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 20 positions, Standard length with pegs and hold-downs, Half of mated height equals 2 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-021112LF.
Request a Quote Datasheet
Description
MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 20 positions, Standard length with pegs and hold-downs, Half of mated height equals 2 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-021112LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 20 positions, Standard length with pegs and hold-downs, Half of mated height equals 2 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-021112LF.

MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 20 positions, Standard length with pegs and hold-downs, Half of mated height equals 2 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-021112LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4599-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4599-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4599-2-ND
20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4599-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4599-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4599-1-ND
20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4599-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4599-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4599-6-ND
20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10106813-021112LF
SMD Electronic Connector 2027-10106813-021112LF
20 Pos 0.5mm Mezzanine Header Receptacle, Solder ST SMD Product overview: 10106813-021112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10106813-021112 LF can be used for catalog matching and distributor lookup.

20 Pos 0.5mm Mezzanine Header Receptacle, Solder ST SMD Product overview: 10106813-021112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10106813-021112LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - 10106813-021112LF - 052073-10106813-021112LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 10106813-021112LF
052073-10106813-021112LF
Rectangular - Board to Board Connectors - 10106813-021112LF 052073-10106813-021112LF
Manufacturer: Amphenol FCI Win Source Part Number: 052073-10106813-0211 12LF Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Board Guide, Solder Retention Connector Type: Self Mating, Non-Gendered Number of Rows: 2 Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 15μin (0.38μm) Mated Stacking Heights: 4mm, 4.5mm, 5.5mm Height Above Board: 0.140" (3.55mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 052073-10106813-021112LF
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Board Guide, Solder Retention
Connector Type: Self Mating, Non-Gendered
Number of Rows: 2
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 15μin (0.38μm)
Mated Stacking Heights: 4mm, 4.5mm, 5.5mm
Height Above Board: 0.140" (3.55mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10106813-021112LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10106813-021112LF
CONN SELF-MATE 20POS SMD GOLD

CONN SELF-MATE 20POS SMD GOLD

Supplier's Site
Mezzanine Connector, 20 Position, 0.5 Mm; Mezzanine Connector Type Amphenol Communications Solutions - 56T4206 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, 20 Position, 0.5 Mm; Mezzanine Connector Type Amphenol Communications Solutions
56T4206
Mezzanine Connector, 20 Position, 0.5 Mm; Mezzanine Connector Type Amphenol Communications Solutions 56T4206
MEZZANINE CONNECTOR, 20 POSITION, 0.5 MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

MEZZANINE CONNECTOR, 20 POSITION, 0.5 MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions - 26AK3825 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
26AK3825
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions 26AK3825
MEZZANINE CONN, RCPT, 20POS, 2ROW, 0.5MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 20POS, 2ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions - 47AK1880 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
47AK1880
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions 47AK1880
MEZZANINE CONN, RCPT, 20POS, 2ROW, 0.5MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 20POS, 2ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10106813-021112LF 609-4599-2-ND 2027-10106813-021112LF 052073-10106813-021112LF 10106813-021112LF 56T4206 26AK3825
Product Name MezzoStak Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular - Board to Board Connectors - 10106813-021112LF Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Connector, 20 Position, 0.5 Mm; Mezzanine Connector Type Amphenol Communications Solutions Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Current Rating 0.5 amps 0.5 amps
Category Board to Board Connector
Mounting Surface Mount SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data