Amphenol Corporation SATA 10101788-002CLF

Description
SATA, SATA, Storage and Server Connector, Plug, Right Angle, Surface Mount, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10101788-002CLF.
Request a Quote Datasheet
Description
SATA, SATA, Storage and Server Connector, Plug, Right Angle, Surface Mount, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10101788-002CLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA, SATA, Storage and Server Connector, Plug, Right Angle, Surface Mount, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10101788-002CLF.

SATA, SATA, Storage and Server Connector, Plug, Right Angle, Surface Mount, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10101788-002CLF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2004-10101788-002CLF
SMD Electronic Connector 2004-10101788-002CLF
Conn SATA PL 22 POS Solder RA SMD 22 Terminal 1 Port T/R Product overview: 10101788-002CLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10101788-002CLF can be used for catalog matching and distributor lookup.

Conn SATA PL 22 POS Solder RA SMD 22 Terminal 1 Port T/R Product overview: 10101788-002CLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10101788-002CLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 10101788-002CLF - 760120-10101788-002CLF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10101788-002CLF
760120-10101788-002CLF
Pluggable Connectors - 10101788-002CLF 760120-10101788-002CLF
Manufacturer: Amphenol FCI Win Source Part Number: 760120-10101788-002C LF Packaging: Reel package Number of Positions: 22 Features: Board Guide, Solder Retention Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Plug, Shrouded Mounting: Surface Mount, Right Angle Family Name: 10101788 Categories: Connectors, Interconnects Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 760120-10101788-002CLF
Packaging: Reel package
Number of Positions: 22
Features: Board Guide, Solder Retention
Connector Type: SATA
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Plug, Shrouded
Mounting: Surface Mount, Right Angle
Family Name: 10101788
Categories: Connectors, Interconnects
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pluggable Connector Assemblies - 609-5314-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-5314-1-ND
Pluggable Connector Assemblies 609-5314-1-ND
22 Position SATA Plug, Shrouded Connector Solder Surface Mount, Right Angle

22 Position SATA Plug, Shrouded Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 609-5314-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-5314-2-ND
Pluggable Connector Assemblies 609-5314-2-ND
22 Position SATA Plug, Shrouded Connector Solder Surface Mount, Right Angle

22 Position SATA Plug, Shrouded Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 10101788-002CLF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10101788-002CLF
Pluggable Connectors 10101788-002CLF
CONN SATA PLUG 22POS SLD R/A SMD

CONN SATA PLUG 22POS SLD R/A SMD

Supplier's Site Datasheet
I/o Connector, Sata, Plug, 22Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 65AC5284 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sata, Plug, 22Pos, Smt; No. Of Contacts Amphenol Communications Solutions
65AC5284
I/o Connector, Sata, Plug, 22Pos, Smt; No. Of Contacts Amphenol Communications Solutions 65AC5284
I/O CONNECTOR, SATA, PLUG, 22POS, SMT; No. of Contacts:22Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount Right Angle; Product Range:FCI 10101788 Series; Connector Mounting:Solder RoHS Compliant: Yes

I/O CONNECTOR, SATA, PLUG, 22POS, SMT; No. of Contacts:22Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount Right Angle; Product Range:FCI 10101788 Series; Connector Mounting:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Connector, Sata, Plug, 22Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 64AC1470 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sata, Plug, 22Pos, Smt; No. Of Contacts Amphenol Communications Solutions
64AC1470
I/o Connector, Sata, Plug, 22Pos, Smt; No. Of Contacts Amphenol Communications Solutions 64AC1470
I/O CONNECTOR, SATA, PLUG, 22POS, SMT; No. of Contacts:22Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount Right Angle; Product Range:FCI 10101788 Series; Connector Mounting:Solder RoHS Compliant: Yes

I/O CONNECTOR, SATA, PLUG, 22POS, SMT; No. of Contacts:22Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount Right Angle; Product Range:FCI 10101788 Series; Connector Mounting:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connector Assemblies - 10101788-002CLF - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
10101788-002CLF
Pluggable Connector Assemblies 10101788-002CLF
CONN SATA PLUG 22POS SLD R/A SMD

CONN SATA PLUG 22POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10101788-002CLF 2004-10101788-002CLF 760120-10101788-002CLF 609-5314-1-ND 10101788-002CLF 65AC5284 10101788-002CLF
Product Name SATA SMD Electronic Connector Pluggable Connectors - 10101788-002CLF Pluggable Connector Assemblies Pluggable Connectors I/o Connector, Sata, Plug, 22Pos, Smt; No. Of Contacts Amphenol Communications Solutions Pluggable Connector Assemblies
Connector Type PC Card Connector SATA; Plug, Shrouded
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Plug, Shrouded
Termination Surface Mount Solder Solder Surface Mount Right Angle Solder
Unlock Full Specs
to access all available technical data