Amphenol Corporation PC Card Sockets 101-00271-82

Description
10 (8 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
10 (8 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Card Sockets - 101-00271-82-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
101-00271-82-2-ND
PC Card Sockets 101-00271-82-2-ND
10 (8 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold

10 (8 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1350665-101-00271-82 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1350665-101-00271-82
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1350665-101-00271-82
Win Source Part Number: 1350665-101-00271-82 Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Number of Positions: 10 (8 + 2) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel Height Above Board: 0.077" (1.95mm) Standard Package: 900 Card Type: SIM Card Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Base Product Number: 101-00271 Product Status: Obsolete

Win Source Part Number: 1350665-101-00271-82
Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets
Number of Positions: 10 (8 + 2)
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel
Height Above Board: 0.077" (1.95mm)
Standard Package: 900
Card Type: SIM Card
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: 101-00271
Product Status: Obsolete

Buy Now Datasheet
Memory Socket, Sim, 8 Position, Full Reel; Memory / Card Type Amphenol Communications Solutions - 60R0738 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, Sim, 8 Position, Full Reel; Memory / Card Type Amphenol Communications Solutions
60R0738
Memory Socket, Sim, 8 Position, Full Reel; Memory / Card Type Amphenol Communications Solutions 60R0738
MEMORY SOCKET, SIM, 8 POSITION, FULL REEL; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY SOCKET, SIM, 8 POSITION, FULL REEL; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Sim Socket, Push In-Pull Out; Memory / Card Type Amphenol Communications Solutions - 30AC6995 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Sim Socket, Push In-Pull Out; Memory / Card Type Amphenol Communications Solutions
30AC6995
Conn, Sim Socket, Push In-Pull Out; Memory / Card Type Amphenol Communications Solutions 30AC6995
CONN, SIM SOCKET, PUSH IN-PULL OUT; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:-; Contact Material:Copper Alloy; Contact Plating:-; Product Range:101-00271 Series; Connector Type:SIM Socket RoHS Compliant: Yes

CONN, SIM SOCKET, PUSH IN-PULL OUT; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:-; Contact Material:Copper Alloy; Contact Plating:-; Product Range:101-00271 Series; Connector Type:SIM Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 101-00271-82-2-ND 1350665-101-00271-82 60R0738
Product Name PC Card Sockets Connectors, Interconnects - Memory Connectors - PC Card Sockets Memory Socket, Sim, 8 Position, Full Reel; Memory / Card Type Amphenol Communications Solutions
Connector Type Connector and Ejector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51402-XX002LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Headers, Male Pins - A28527-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 3 #
View Details
3 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details