Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Eject Latch Vertical Header, Through Hole, Double Row, 8 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10078991-G22-08ULF.
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Amphenol Communications Solutions
Amphenol Communications Solutions
MINITEK SHROUDED HEADER-EJECT LATCH / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10078991-G22-08ULF | 609-3144-ND | 1622040 | 78M3896 |
| Product Name | Minitek ® 2.00mm WTB | Headers, Male Pins | PCB Headers | Minitek Shrouded Header-Eject Latch / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through Hole | Solder | ||
| Current Rating | 2.0 amps | 2.0 amps | ||
| Mounting | Through Hole | Through hole |