Minitek ®, Minitek ® , Wire to Board Connectors, Shrouded Header - Through Mount Pin-in-Paste - Double row - 20 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10075025-G01-20ULF.
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
2mm Shrouded Header, 20 Pos, Straight, Solder, Thru-Hole Product overview: 10075025-G01-20ULF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10075025-G01-20
MINITEK SHROUDED HEADER-VERTICAL
WTB CONNECTOR, HEADER, 20POS, 2ROWS, 2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10075025-G01-20ULF | 609-2942-ND | 2027-10075025-G01-20ULF | 10075025-G01-20ULF | 28AH8742 |
| Product Name | Minitek ® | Headers, Male Pins | Electronic Connector | Connectors Board to Board, PCB Mt Pin Hders & Recept | Wtb Connector, Header, 20Pos, 2Rows, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Board to Board Connector | Wire to Board Connector | |
| Termination | Through Hole | Solder | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts | |||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |