MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 50 positions, Standard length with pegs and hold-downs, Half of mated height equals 2 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-051112LF.
50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
50 Pos 0.5mm Mezzanine Header Receptacle, 5.5mm Stack, SMD, Straight Product overview: 10106813-051112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10106813-051112
MEZZANINE CONNECTOR, 50 POSITION, 0.5 MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
CONN SELF-MATE 50POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10106813-051112LF | 609-4602-2-ND | 2027-10106813-051112LF | 56T4212 | 10106813-051112LF |
| Product Name | MezzoStak | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Mezzanine Connector, 50 Position, 0.5 Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Current Rating | 0.5 amps | 0.5 amps | |||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | Surface Mount |