Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connectors, Shrouded Header with Low Profile Eject Latch - Surface Mount - Double row - 8 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10078995-G02-08ULF.
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
WIRE-BOARD CONNECTOR, HEADER, 8POS, 2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10078995-G02-08ULF | 609-3148-ND | 78M3955 |
| Product Name | Minitek ® 2.00mm WTB | Headers, Male Pins | Wire-Board Connector, Header, 8Pos, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Surface Mount | Surface Mount | |
| Current Rating | 2.0 amps | 2.0 amps |