Amphenol Corporation Connectors, Interconnects - Pluggable Connectors 10099099-111LF

Description
Win Source Part Number: 1210461-10099099-111 LF Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 20 Features: Board Guide Connector Type: SFP+ Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Connector Style: Receptacle Standard Package: 500 Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 10099099111LF; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Other Names: 609-3971-1,609-3971- 2,609-3971-6,1009909 9111LF Base Product Number: 10099099 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1210461-10099099-111 LF Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 20 Features: Board Guide Connector Type: SFP+ Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Connector Style: Receptacle Standard Package: 500 Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 10099099111LF; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Other Names: 609-3971-1,609-3971- 2,609-3971-6,1009909 9111LF Base Product Number: 10099099 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1210461-10099099-111LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1210461-10099099-111LF
Connectors, Interconnects - Pluggable Connectors 1210461-10099099-111LF
Win Source Part Number: 1210461-10099099-111 LF Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 20 Features: Board Guide Connector Type: SFP+ Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Connector Style: Receptacle Standard Package: 500 Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 10099099111LF; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Other Names: 609-3971-1,609-3971- 2,609-3971-6,1009909 9111LF Base Product Number: 10099099 Product Status: Obsolete

Win Source Part Number: 1210461-10099099-111LF
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 20
Features: Board Guide
Connector Type: SFP+
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Connector Style: Receptacle
Standard Package: 500
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): 10099099111LF;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: 609-3971-1,609-3971-2,609-3971-6,10099099111LF
Base Product Number: 10099099
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
366-10099099-111LF
SMD Electronic Connector 366-10099099-111LF
Conn SFP+ F 20 POS 0.8mm Solder RA SMD 20 Terminal 1 Port T/R Product overview: 10099099-111LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-10099099-111LF can be used for catalog matching and distributor lookup.

Conn SFP+ F 20 POS 0.8mm Solder RA SMD 20 Terminal 1 Port T/R Product overview: 10099099-111LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-10099099-111LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-3971-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-3971-2-ND
Pluggable Connector Assemblies 609-3971-2-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 10099099-111LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10099099-111LF
Pluggable Connectors 10099099-111LF
CONN SFP+ RCPT 20POS SLD R/A SMD

CONN SFP+ RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet
Sfp Connector, Receptacle, 20 Position, Smd; No. Of Contacts Amphenol Communications Solutions - 74R0442 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 20 Position, Smd; No. Of Contacts Amphenol Communications Solutions
74R0442
Sfp Connector, Receptacle, 20 Position, Smd; No. Of Contacts Amphenol Communications Solutions 74R0442
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
CONN RCPT SFP+ 20POS SMT R/A - 44-10099099-111LF - Utmel Electronic Limited
Hong Kong, China
CONN RCPT SFP+ 20POS SMT R/A
44-10099099-111LF
CONN RCPT SFP+ 20POS SMT R/A 44-10099099-111LF
CONN RCPT SFP+ 20POS SMT R/A

CONN RCPT SFP+ 20POS SMT R/A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1210461-10099099-111LF 366-10099099-111LF 609-3971-2-ND 10099099-111LF 74R0442 44-10099099-111LF
Product Name Connectors, Interconnects - Pluggable Connectors SMD Electronic Connector Pluggable Connector Assemblies Pluggable Connectors Sfp Connector, Receptacle, 20 Position, Smd; No. Of Contacts Amphenol Communications Solutions CONN RCPT SFP+ 20POS SMT R/A
Gender Male / Plug Female / Jack
Termination Solder Surface Mount Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data