BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded vertical header ,Press Fit ,Single row , 2 Positions ,2.54mm (0.100in) Pitch.., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10083113-102LF.
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
BERGSTIK II SR PF EON-10083113-102LF / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10083113-102LF | 609-10083113-102LF-ND | 64AC1325 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik Ii Sr Pf Eon-10083113-102Lf / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | Press-Fit | ||
| Voltage Rating | 1000 volts |