Amphenol Corporation 1.25mm Wire to board 10114829-10204LF

Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10204LF.
Request a Quote Datasheet
Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10204LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25mm Wire to board - 10114829-10204LF - Amphenol Communications Solutions
Nashua, NH, United States
1.25mm Wire to board
10114829-10204LF
1.25mm Wire to board 10114829-10204LF
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10204LF.

1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10204LF.

Supplier's Site Datasheet
Singapore, Singapore
DIP Electronic Connector
2027-10114829-10204LF
DIP Electronic Connector 2027-10114829-10204LF
Headers & Wire Housings WTB 1.25 WAFER 180 DIP Product overview: 10114829-10204LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114829-10204L F can be used for catalog matching and distributor lookup.

Headers & Wire Housings WTB 1.25 WAFER 180 DIP Product overview: 10114829-10204LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114829-10204LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10114829-10204LF - 809647-10114829-10204LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10114829-10204LF
809647-10114829-10204LF
Rectangular Connectors - 10114829-10204LF 809647-10114829-10204LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 809647-10114829-1020 4LF Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: Not Applicable

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 809647-10114829-10204LF
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 700
MSL Level: Not Applicable

Buy Now
Headers, Male Pins - 609-10114829-10204LFCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10114829-10204LFCT-ND
Headers, Male Pins 609-10114829-10204LFCT-ND
"Connector Header Through Hole 4 position 0.049"" (1.25mm)"

"Connector Header Through Hole 4 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10114829-10204LFTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10114829-10204LFTR-ND
Headers, Male Pins 609-10114829-10204LFTR-ND
"Connector Header Through Hole 4 position 0.049"" (1.25mm)"

"Connector Header Through Hole 4 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10114829-10204LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10114829-10204LFDKR-ND
Headers, Male Pins 609-10114829-10204LFDKR-ND
WTB 1.25 WAFER 180 DIP

WTB 1.25 WAFER 180 DIP

Buy Now Datasheet
Wtb 1.25 Wafer 180 Dip-10114829-10204Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 40Y2871 - Newark, An Avnet Company
Chicago, IL, United States
Wtb 1.25 Wafer 180 Dip-10114829-10204Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
40Y2871
Wtb 1.25 Wafer 180 Dip-10114829-10204Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 40Y2871
WTB 1.25 WAFER 180 DIP-10114829-10204LF / Tap/Rl RoHS Compliant: Yes

WTB 1.25 WAFER 180 DIP-10114829-10204LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10114829-10204LF 2027-10114829-10204LF 809647-10114829-10204LF 609-10114829-10204LFCT-ND 40Y2871
Product Name 1.25mm Wire to board DIP Electronic Connector Rectangular Connectors - 10114829-10204LF Headers, Male Pins Wtb 1.25 Wafer 180 Dip-10114829-10204Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header
Termination Through Hole
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data