Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Single row - 4 Positions - 2mm (0.079inch) - Horizontal, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10112684-G03-04ULF.
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
BOARD TO BOARD, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10112684-G03-04ULF | 609-4381-ND | 24T9740 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Board To Board, 4 Position, 1Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Geometry | Right Angle | ||
| Termination | Surface Mount | Surface Mount | |
| Voltage Rating | 200 volts | 200 volts |