BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Pin In Paste, Single row , 4 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10082201-404-04LF
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
BERGSTIK PIP R/A / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10082201-404-04LF | 10082201-404-04LF-ND | 51Y6684 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik Pip R/a / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |