Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P PF Vertical., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10075664-007LF.
517-52VF-HIGH POWER CARD EDGE VERTICAL TYPE CONNE Product overview: 10075664-007LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10075664-007LF can be used for catalog matching and distributor lookup.
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
CARD EDGE CONN, DUAL SIDE, 50 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FMALE 50POS 0.100
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10075664-007LF | 429-10075664-007LF | 10075664-007LF-ND | 71Y6304 | 10075664-007LF |
| Product Name | Power Edge Card | Electronic Connector | Edgeboard Connectors | Card Edge Conn, Dual Side, 50 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions | Edgeboard Connectors |
| Connector Type | Card Edge Connector | Card Edge Connector | |||
| Termination | Press-Fit | Press-Fit | |||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 7.0 amps | ||||
| Gender | Female / Jack |