15 (13 + 2) Position Card Connector Combo - MMC, SD Surface Mount, Right Angle Gold
Manufacturer: AMPHENOL
Win Source Part Number: 904924-101-00565-64
Features: 15 (13 + 2) Position Card Connector Combo - MMC, SD Surface Mount, Right Angle Gold
Package: Tray
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 101-00565
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
MEMORY CARD CONNECTOR, SD & MMC, 15 POSITION; Memory / Card Type:Combo - MMC, SD; Insert & Eject Mechanism:Push-Pull;
CONN SD/MMC CARD PUSH-PULL R/A
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 101-00565-64-ND | 904924-101-00565-64 | 60R0744 | 101-00565-64 |
| Product Name | PC Card Sockets | Memory Connectors - PC Card Sockets - 101-00565-64 | Memory Card Connector, Sd & Mmc, 15 Position; Memory / Card Type Amphenol Communications Solutions | PC Card Sockets |
| Connector Type | Connector | PC Card Connector | PC Card Connector |