MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 60 positions, Standard length with pegs and hold-downs, Half of mated height equals 3.5 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-064112LF.
Conn Mezzanine M/F 60 POS 0.5mm Solder ST SMD MEZZOSTAK® T/R Product overview: 10106813-064112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10106813-064112
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
0.5 BTB 60P 3.5MM-10106813-06411
CONN SELF-MATE 60POS SMD GOLD
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10106813-064112LF | 2027-10106813-064112LF | 609-10106813-064112LFTR-ND | 56T4215 | 10106813-064112LF |
| Product Name | MezzoStak | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | 0.5 Btb 60P 3.5Mm-10106813-064112Lf / Reel Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Current Rating | 0.5 amps | 0.5 amps | |||
| Termination | SMD/SMT | ||||
| Voltage Rating | 500 volts |