Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 24 Positions, Press-Fit Slimline Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10073456-025LF
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
QKE PF HDR ASSY SLIMLINE-10073456-02
CONN HEADER VERT 24POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10073456-025LF | 609-3086-ND | 78M3858 | 10073456-025LF |
| Product Name | Quickie ® | Headers, Male Pins | Qke Pf Hdr Assy Slimline-10073456-025Lf / Tray Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Press-Fit | Press-Fit, Solder | ||
| Voltage Rating | 110 volts | |||
| Current Rating | 3.0 amps |