Amphenol Corporation 1.25mm Wire to board 10114830-10104LF

Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10104LF.
Request a Quote Datasheet
Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10104LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25mm Wire to board - 10114830-10104LF - Amphenol Communications Solutions
Nashua, NH, United States
1.25mm Wire to board
10114830-10104LF
1.25mm Wire to board 10114830-10104LF
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10104LF.

1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10104LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10114830-10104LF
SMD Electronic Connector 2027-10114830-10104LF
Conn Shrouded Header (4 Sides) HDR 4 POS 1.25mm Solder RA Side Entry SMD Minitek® T/R Product overview: 10114830-10104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114830-10104L F can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 4 POS 1.25mm Solder RA Side Entry SMD Minitek® T/R Product overview: 10114830-10104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114830-10104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-6047-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6047-6-ND
Headers, Male Pins 609-6047-6-ND
"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6047-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6047-1-ND
Headers, Male Pins 609-6047-1-ND
"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6047-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6047-2-ND
Headers, Male Pins 609-6047-2-ND
"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

Buy Now Datasheet
AMPHENOL FCI 10114830-10104LF Wire-To-Board Connector, Right Angle, 10114830 Series, 4 Contacts, Header, 1.25 mm, Surface Mount - 44-10114830-10104LF - Utmel Electronic Limited
Hong Kong, China
AMPHENOL FCI 10114830-10104LF Wire-To-Board Connector, Right Angle, 10114830 Series, 4 Contacts, Header, 1.25 mm, Surface Mount
44-10114830-10104LF
AMPHENOL FCI 10114830-10104LF Wire-To-Board Connector, Right Angle, 10114830 Series, 4 Contacts, Header, 1.25 mm, Surface Mount 44-10114830-10104LF
AMPHENOL FCI 10114830-10104LF Wire-To-Board Connector, Right Angle, 10114830 Series, 4 Contacts, Header, 1.25 mm, Surface Mount

AMPHENOL FCI 10114830-10104LF Wire-To-Board Connector, Right Angle, 10114830 Series, 4 Contacts, Header, 1.25 mm, Surface Mount

Supplier's Site
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions - 45T5977 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions
45T5977
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions 45T5977
CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FCI 10114830 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FCI 10114830 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions - 65AC3125 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions
65AC3125
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions 65AC3125
CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FCI 10114830 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FCI 10114830 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10114830-10104LF 2027-10114830-10104LF 609-6047-6-ND 44-10114830-10104LF 45T5977
Product Name 1.25mm Wire to board SMD Electronic Connector Headers, Male Pins AMPHENOL FCI 10114830-10104LF Wire-To-Board Connector, Right Angle, 10114830 Series, 4 Contacts, Header, 1.25 mm, Surface Mount Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle Right Angle; Right Angle
Termination Surface Mount SMD/SMT Solder Surface Mount
Voltage Rating 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data