Amphenol Corporation D-Sub Connector Assemblies 10090098-S094VLF

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 609-3996-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-3996-ND
D-Sub Connector Assemblies 609-3996-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-10090098-S094VLF
Electronic Connector 439-10090098-S094VLF
CONN D-SUB RCPT 9POS VERT SLDR Product overview: 10090098-S094VLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-10090098-S094VLF can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 9POS VERT SLDR Product overview: 10090098-S094VLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-10090098-S094VLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1226014-10090098-S094VLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1226014-10090098-S094VLF
Connectors, Interconnects - D-Sub Connectors 1226014-10090098-S094VLF
Win Source Part Number: 1226014-10090098-S09 4VLF Category: Connectors, Interconnects>D-Sub Connectors Series: 10090098 Number of Positions: 9 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 90 Flange Feature: Board Side (4-40); Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 10090098S094VLF; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 10090098S094VLF,609- 3996 Base Product Number: 10090098 Product Status: Obsolete

Win Source Part Number: 1226014-10090098-S094VLF
Category: Connectors, Interconnects>D-Sub Connectors
Series: 10090098
Number of Positions: 9
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 90
Flange Feature: Board Side (4-40); Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin-Nickel Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 10090098S094VLF;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 10090098S094VLF,609-3996
Base Product Number: 10090098
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 609-3996-ND 439-10090098-S094VLF 1226014-10090098-S094VLF
Product Name D-Sub Connector Assemblies Electronic Connector Connectors, Interconnects - D-Sub Connectors
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data