Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 10 Positions, Press-Fit Eject Latch Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10080054-007LF
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
CONN HEADER VERT 10POS 2.54MM
PF HDR ASSY SEAHOUSE 4WA-10080054-007LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10080054-007LF | 609-3089-ND | 10080054-007LF | 61M4331 |
| Product Name | Quickie ® | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Pf Hdr Assy Seahouse 4Wa-10080054-007Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Press-Fit | Press-Fit, Solder | ||
| Voltage Rating | 1500 volts | |||
| Current Rating | 3.0 amps |