SAS, SAS, Storage and Server Connector, Header, Right Angle, Surface Mount, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number 10099439-003C-TRLF.
29 Position SAS Plug Connector Solder Surface Mount, Right Angle
CONN SAS PLUG 29POS SLD R/A SMD
TELECOM AND DATACOM CONNECTOR, 22 CONTACT(S), MALE, RIGHT ANGLE, SURFACE MOUNT TERMINAL, LOCKING, PLUG
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10099439-003C-TRLF | 10099439-003C-TRLF-ND | 10099439-003C-TRLF | 93AJ5182 |
| Product Name | SAS | Pluggable Connector Assemblies | Pluggable Connectors | Telecom And Datacom Connector, 22 Contact(S), Male, Right Angle, Surface Mount Terminal, Locking, Plug Amphenol Communications Solutions |
| Connector Type | PC Card Connector | SAS | ||
| Geometry | Right Angle | Plug | Right Angle | |
| Termination | Surface Mount | |||
| Voltage Rating | 30 volts |