Amphenol Corporation Quickie ® 10080054-115LF

Description
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 26 Positions, Press-Fit Eject Latch Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10080054-115LF
Request a Quote Datasheet
Description
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 26 Positions, Press-Fit Eject Latch Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10080054-115LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 10080054-115LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
10080054-115LF
Quickie ® 10080054-115LF
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 26 Positions, Press-Fit Eject Latch Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10080054-115LF

Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 26 Positions, Press-Fit Eject Latch Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10080054-115LF

Supplier's Site Datasheet
Headers, Male Pins - 609-3093-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3093-ND
Headers, Male Pins 609-3093-ND
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
10080054-115Lf-Pf Hdr Assy Seahouse 4Wa Rohs Compliant Amphenol - 79AH8549 - Newark, An Avnet Company
Chicago, IL, United States
10080054-115Lf-Pf Hdr Assy Seahouse 4Wa Rohs Compliant Amphenol
79AH8549
10080054-115Lf-Pf Hdr Assy Seahouse 4Wa Rohs Compliant Amphenol 79AH8549
10080054-115LF-PF HDR ASSY SEAHOUSE 4WA ROHS COMPLIANT: YES

10080054-115LF-PF HDR ASSY SEAHOUSE 4WA ROHS COMPLIANT: YES

Supplier's Site
Pf Hdr Assy Seahouse 4Wa-10080054-115Lf / Tray Rohs Compliant Amphenol Communications Solutions - 61M4341 - Newark, An Avnet Company
Chicago, IL, United States
Pf Hdr Assy Seahouse 4Wa-10080054-115Lf / Tray Rohs Compliant Amphenol Communications Solutions
61M4341
Pf Hdr Assy Seahouse 4Wa-10080054-115Lf / Tray Rohs Compliant Amphenol Communications Solutions 61M4341
PF HDR ASSY SEAHOUSE 4WA-10080054-115LF / Tray RoHS Compliant: Yes

PF HDR ASSY SEAHOUSE 4WA-10080054-115LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10080054-115LF 609-3093-ND 79AH8549
Product Name Quickie ® Headers, Male Pins 10080054-115Lf-Pf Hdr Assy Seahouse 4Wa Rohs Compliant Amphenol
Connector Type Wire to Board Connector Header Connector; Header
Termination Press-Fit
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details