1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 8 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10108LF.
"Connector Header Through Hole 8 position 0.049"" (1.25mm)"
"Connector Header Through Hole 8 position 0.049"" (1.25mm)"
WTB 1.25 WAFER 182 DIP-10114829-10108LF
CONNECTOR, HEADER, 8POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10114829-10108LF | 609-6440-2-ND | 45T5953 | 27AJ3883 |
| Product Name | 1.25mm Wire to board | Headers, Male Pins | Wtb 1.25 Wafer 182 Dip-10114829-10108Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connector, Header, 8Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 125 volts | 125 volts |