1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 10 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10110LF.
"Connector Header Through Hole 10 position 0.049"" (1.25mm)"
CONN HEADER VERT 10POS 1.25MM
WTB 1.25 WAFER 180 DIP-10114829-10110LF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10114829-10110LF | 609-10114829-10110LFCT-ND | 45T5955 |
| Product Name | 1.25mm Wire to board | Headers, Male Pins | Wtb 1.25 Wafer 180 Dip-10114829-10110Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 125 volts | 125 volts |