Minitek ®, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Through Hole - Double row - 10 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10075024-G01-05ULF.
MINITEK UNSHROUD HEADE-R VRT
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10075024-G01-05ULF | Amphenol FCI 10075024-G01-05ULF | 609-2889-ND | 34M9791 |
| Product Name | Minitek ® | Headers, Male Pins | Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 650 volts | 200 volts |