1.25mm Wire to board, 1.25mm Wire to Board Wafer,Vertical, Surface Mount, 6 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114828-10106LF.
6 Pos 1.25mm Pitch Straight SMD Header, 1A, 125V Product overview: 10114828-10106LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114828-10106L
"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"
WIRE-BOARD CONNECTOR, HEADER, 6 POSITION, 1.25MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10114828-10106LF | 2027-10114828-10106LF | 609-4390-2-ND | 43T7517 |
| Product Name | 1.25mm Wire to board | SMD 1A 125V Electronic Connector | Headers, Male Pins | Wire-Board Connector, Header, 6 Position, 1.25Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Surface Mount | Solder | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts | 125 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |