Amphenol Corporation 1.25mm Wire to board 10114830-10110LF

Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 10 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10110LF.
Request a Quote Datasheet
Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 10 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10110LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25mm Wire to board - 10114830-10110LF - Amphenol Communications Solutions
Nashua, NH, United States
1.25mm Wire to board
10114830-10110LF
1.25mm Wire to board 10114830-10110LF
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 10 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10110LF.

1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 10 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10110LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-6442-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6442-2-ND
Headers, Male Pins 609-6442-2-ND
"Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6442-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6442-1-ND
Headers, Male Pins 609-6442-1-ND
"Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6442-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6442-6-ND
Headers, Male Pins 609-6442-6-ND
"Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10114830-10110LF
SMD Electronic Connector 2027-10114830-10110LF
Conn Shrouded Header (4 Sides) HDR 10 POS 1.25mm Solder RA Side Entry SMD T/R Product overview: 10114830-10110LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114830-10110L F can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 10 POS 1.25mm Solder RA Side Entry SMD T/R Product overview: 10114830-10110LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114830-10110LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10114830-10110LF - 904949-10114830-10110LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10114830-10110LF
904949-10114830-10110LF
Rectangular Connectors - 10114830-10110LF 904949-10114830-10110LF
Manufacturer: AMPHENOL Win Source Part Number: 904949-10114830-1011 0LF Series: 10114830 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 10 position 0.049" (1.25mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10114830 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-6442-1, 609-6442-2, 10114830-10110LF-ND, 609-6442-6

Manufacturer: AMPHENOL
Win Source Part Number: 904949-10114830-10110LF
Series: 10114830
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Surface Mount, Right Angle 10 position 0.049" (1.25mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 10114830
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-6442-1, 609-6442-2, 10114830-10110LF-ND, 609-6442-6

Buy Now Datasheet
Wtb 1.25 Wafer 90 Smt-10114830-10110Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 45T5983 - Newark, An Avnet Company
Chicago, IL, United States
Wtb 1.25 Wafer 90 Smt-10114830-10110Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
45T5983
Wtb 1.25 Wafer 90 Smt-10114830-10110Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 45T5983
WTB 1.25 WAFER 90 SMT-10114830-10110LF / Tap/Rl RoHS Compliant: Yes

WTB 1.25 WAFER 90 SMT-10114830-10110LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 10Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions - 27AJ3886 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions
27AJ3886
Connector, Header, 10Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions 27AJ3886
CONNECTOR, HEADER, 10POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FCI 10114830 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FCI 10114830 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10114830-10110LF 609-6442-2-ND 2027-10114830-10110LF 904949-10114830-10110LF 45T5983 27AJ3886
Product Name 1.25mm Wire to board Headers, Male Pins SMD Electronic Connector Rectangular Connectors - 10114830-10110LF Wtb 1.25 Wafer 90 Smt-10114830-10110Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Header, 10Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Right Angle
Termination Surface Mount Solder Surface Mount Right Angle
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data