Amphenol Corporation SAS 10076579-002C-TRLF

Description
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Vertical, Surface Mount, Wide Base, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10076579-002C-TRLF
Request a Quote Datasheet
Description
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Vertical, Surface Mount, Wide Base, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10076579-002C-TRLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Vertical, Surface Mount, Wide Base, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10076579-002C-TRLF

SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Vertical, Surface Mount, Wide Base, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10076579-002C-TRLF

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-3959-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-3959-2-ND
Pluggable Connector Assemblies 609-3959-2-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - 609-3959-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-3959-1-ND
Pluggable Connector Assemblies 609-3959-1-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Singapore, Singapore
1.5A 500V Electronic Connector
2004-10076579-002C-TRLF
1.5A 500V Electronic Connector 2004-10076579-002C-TRLF
29 Pos Female Receptacle, 1.5A, 500V, SMT, Gold, Copper Alloy Product overview: 10076579-002C-TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 500V, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10076579-002C-T RLF can be used for catalog matching and distributor lookup.

29 Pos Female Receptacle, 1.5A, 500V, SMT, Gold, Copper Alloy Product overview: 10076579-002C-TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 500V, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10076579-002C-TRLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 10076579-002C-TRLF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10076579-002C-TRLF
Pluggable Connectors 10076579-002C-TRLF
CONN SAS RCPT 29POS SLD SMD

CONN SAS RCPT 29POS SLD SMD

Supplier's Site Datasheet
10076579-002C-Trlf-Sas Receptacle Wb Smt / Reel Rohs Compliant Amphenol Communications Solutions - 82R6928 - Newark, An Avnet Company
Chicago, IL, United States
10076579-002C-Trlf-Sas Receptacle Wb Smt / Reel Rohs Compliant Amphenol Communications Solutions
82R6928
10076579-002C-Trlf-Sas Receptacle Wb Smt / Reel Rohs Compliant Amphenol Communications Solutions 82R6928
10076579-002C-TRLF-S AS RECEPTACLE WB SMT / Reel RoHS Compliant: Yes

10076579-002C-TRLF-SAS RECEPTACLE WB SMT / Reel RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Conn, Sas, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 27AJ3863 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Sas, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions
27AJ3863
I/o Conn, Sas, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions 27AJ3863
I/O CONN, SAS, RCPT, 29POS, SMT; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

I/O CONN, SAS, RCPT, 29POS, SMT; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10076579-002C-TRLF 609-3959-2-ND 2004-10076579-002C-TRLF 10076579-002C-TRLF 82R6928 27AJ3863
Product Name SAS Pluggable Connector Assemblies 1.5A 500V Electronic Connector Pluggable Connectors 10076579-002C-Trlf-Sas Receptacle Wb Smt / Reel Rohs Compliant Amphenol Communications Solutions I/o Conn, Sas, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions
Connector Type PC Card Connector SAS
Termination Surface Mount Solder Surface Mount
Voltage Rating 500 volts 500 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data