Minitek ®, Minitek ® , Wire to Board Connectors, Shrouded Header - Through Mount Pin-in-Paste - Double row - 40 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10075025-G01-40ULF.
"Connector Header Through Hole 40 position 0.079"" (2.00mm)"
MINITEK SHROUD HEADER-VERT
WTB CONNECTOR, HEADER, 40POS, 2ROWS, 2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10075025-G01-40ULF | 609-2952-ND | Amphenol FCI 10075025-G01-40ULF | 28AH8744 |
| Product Name | Minitek ® | Headers, Male Pins | Wtb Connector, Header, 40Pos, 2Rows, 2Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |