HPCE ®, HPCE STMT REC 36P24S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10107844-002LF.
60 (24 + 36 Power) Position Female Connector Non Specified - Dual Edge Gold Black
Card Edge Connector, 60 Contact(s), 2 Row(s), Female, Right Angle, Surface Mount Terminal, Receptacle, LEAD FREE Product overview: 10107844-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10107844-002LF can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 36PWR+24SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 (Power), 24 (Signal) Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10107844-002LF | 609-5305-ND | 429-10107844-002LF | 71Y6317 |
| Product Name | HPCE ® | Edgeboard Connectors | SMD Electronic Connector | Card Edge Conn, Dual Side, 36Pwr+24Sig; Card Edge Connector Type Amphenol Communications Solutions |
| Termination | Solder To Board | |||
| Voltage Rating | 548 volts | |||
| Current Rating | 16.0 to 40.0 amps | |||
| Gender | Female / Jack |