Amphenol Corporation SAS 10077259-002C-TRLF

Description
SAS, SAS 3.0 Connectors, Storage & Server System, Receptacle, Vertical, Surface Mount, 29 Positions., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number 10077259-002C-TRLF.
Request a Quote Datasheet
Description
SAS, SAS 3.0 Connectors, Storage & Server System, Receptacle, Vertical, Surface Mount, 29 Positions., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number 10077259-002C-TRLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS, SAS 3.0 Connectors, Storage & Server System, Receptacle, Vertical, Surface Mount, 29 Positions., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number 10077259-002C-TRLF.

SAS, SAS 3.0 Connectors, Storage & Server System, Receptacle, Vertical, Surface Mount, 29 Positions., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number 10077259-002C-TRLF.

Supplier's Site Datasheet
Pluggable Connectors - 10077259-002C-TRLF - 052072-10077259-002C-TRLF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10077259-002C-TRLF
052072-10077259-002C-TRLF
Pluggable Connectors - 10077259-002C-TRLF 052072-10077259-002C-TRLF
Manufacturer: Amphenol FCI Win Source Part Number: 052072-10077259-002C -TRLF Packaging: Reel - TR Number of Positions: 29 Features: Board Guide Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Receptacle Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 052072-10077259-002C-TRLF
Packaging: Reel - TR
Number of Positions: 29
Features: Board Guide
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Receptacle
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pluggable Connector Assemblies - 609-3960-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-3960-2-ND
Pluggable Connector Assemblies 609-3960-2-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2004-10077259-002C-TRLF
SMD Electronic Connector 2004-10077259-002C-TRLF
Conn SAS RCP 15Power/14Signal POS Solder ST SMD 29 Terminal 1 Port T/R Product overview: 10077259-002C-TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10077259-002C-T RLF can be used for catalog matching and distributor lookup.

Conn SAS RCP 15Power/14Signal POS Solder ST SMD 29 Terminal 1 Port T/R Product overview: 10077259-002C-TRLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10077259-002C-TRLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10077259-002C-Trlf-Sas Receptable Vt Smt / Reel Rohs Compliant Amphenol Communications Solutions - 82R6939 - Newark, An Avnet Company
Chicago, IL, United States
10077259-002C-Trlf-Sas Receptable Vt Smt / Reel Rohs Compliant Amphenol Communications Solutions
82R6939
10077259-002C-Trlf-Sas Receptable Vt Smt / Reel Rohs Compliant Amphenol Communications Solutions 82R6939
10077259-002C-TRLF-S AS RECEPTABLE VT SMT / Reel RoHS Compliant: Yes

10077259-002C-TRLF-SAS RECEPTABLE VT SMT / Reel RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 10077259-002C-TRLF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10077259-002C-TRLF
Pluggable Connectors 10077259-002C-TRLF
CONN SAS RCPT 29POS SLD SMD

CONN SAS RCPT 29POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10077259-002C-TRLF 052072-10077259-002C-TRLF 609-3960-2-ND 2004-10077259-002C-TRLF 82R6939 10077259-002C-TRLF
Product Name SAS Pluggable Connectors - 10077259-002C-TRLF Pluggable Connector Assemblies SMD Electronic Connector 10077259-002C-Trlf-Sas Receptable Vt Smt / Reel Rohs Compliant Amphenol Communications Solutions Pluggable Connectors
Connector Type PC Card Connector SAS
Termination Surface Mount Solder
Current Rating 1.5 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data