MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 30 positions, Standard length with pegs and hold-downs, Half of mated height equals 3.5 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-034112LF.
30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
30 Pos 0.5mm Mezzanine Header, Straight, Solder ST, SMD Product overview: 10106813-034112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10106813-034112
CONN SELF-MATE 30POS SMD GOLD
0.5 BTB 30P 3.5MM-10106813-03411
10106813-034112LF- 0.5 BTB 30P 3.5MM / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10106813-034112LF | 609-10106813-034112LFTR-ND | 2027-10106813-034112LF | 10106813-034112LF | 56T4209 |
| Product Name | MezzoStak | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 0.5 Btb 30P 3.5Mm-10106813-034112Lf / 3200 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Current Rating | 0.5 amps | 0.5 amps | |||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount |