Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Header - Through Mount Pin-in-Paste - Double row - 10 Positions - 2mm (0.079in) - Right Angle., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10072354-G01-10KLF.
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
CONN HEADER R/A 10POS 2MM
MINITEK 2.0-10072354-G01-10K
MINITEK SHROUDED HEADER--RIGHT ANGLE / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10072354-G01-10KLF | 609-10072354-G01-10KLFCT-ND | 51Y6573 | 39AJ0907 |
| Product Name | Minitek ® | Headers, Male Pins | Minitek 2.0-10072354-G01-10Klf / 3250 Rohs Compliant Amphenol Communications Solutions | Minitek Shrouded Header--Right Angle / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Voltage Rating | 650 volts | 200 volts |