Minitek ® 2.00mm WTB, MINITEK SHROUDED HEADER-EJECT LATCH, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 10078995-G02-12BLF.
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
MINITEK SHROUDED HEADER-EJECT LATCH / Tube RoHS Compliant: Yes
CONN HEADER SMD 12POS 2MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10078995-G02-12BLF | 10078995-G02-12BLF-ND | 95M0598 | 10078995-G02-12BLF |
| Product Name | Minitek ® 2.00mm WTB | Headers, Male Pins | Minitek Shrouded Header-Eject Latch / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |