Amphenol Corporation MezzoStak 10106813-044112LF

Description
MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 40 positions, Standard length with pegs and hold-downs, Half of mated height equals 3.5 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-044112LF.
Request a Quote Datasheet
Description
MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 40 positions, Standard length with pegs and hold-downs, Half of mated height equals 3.5 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-044112LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 40 positions, Standard length with pegs and hold-downs, Half of mated height equals 3.5 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-044112LF.

MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 40 positions, Standard length with pegs and hold-downs, Half of mated height equals 3.5 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-044112LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10106813-044112LF
SMD Electronic Connector 2027-10106813-044112LF
Conn Mezzanine M/F 40 POS 0.5mm Solder ST SMD MEZZOSTAK® T/R Product overview: 10106813-044112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10106813-044112 LF can be used for catalog matching and distributor lookup.

Conn Mezzanine M/F 40 POS 0.5mm Solder ST SMD MEZZOSTAK® T/R Product overview: 10106813-044112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10106813-044112LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4944-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4944-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4944-2-ND
40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4944-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4944-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4944-1-ND
40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4944-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4944-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4944-6-ND
40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Rectangular Connectors - 10106813-044112LF - 853605-10106813-044112LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10106813-044112LF
853605-10106813-044112LF
Rectangular Connectors - 10106813-044112LF 853605-10106813-044112LF
Manufacturer: AMPHENOL Win Source Part Number: 853605-10106813-0441 12LF Series: MezzoStak Features: Position Connector Package: Reel - TR Family Name: 10106813 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 10106813-044112LF-ND , 609-4944-1, 609-4944-6, 609-4944-2

Manufacturer: AMPHENOL
Win Source Part Number: 853605-10106813-044112LF
Series: MezzoStak
Features: Position Connector
Package: Reel - TR
Family Name: 10106813
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10106813-044112LF-ND, 609-4944-1, 609-4944-6, 609-4944-2

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10106813-044112LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10106813-044112LF
CONN SELF-MATE 40POS SMD GOLD

CONN SELF-MATE 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10106813-044112LF 2027-10106813-044112LF 609-4944-2-ND 853605-10106813-044112LF 10106813-044112LF
Product Name MezzoStak SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 10106813-044112LF Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Current Rating 0.5 amps 0.5 amps
Termination SMD/SMT
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26708-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PwrBlade ® - 51915-082LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 44 #
View Details
3 suppliers