Amphenol Corporation 1.25mm Wire to board 10114830-10105LF

Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 5 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10105LF.
Request a Quote Datasheet
Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 5 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10105LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25mm Wire to board - 10114830-10105LF - Amphenol Communications Solutions
Nashua, NH, United States
1.25mm Wire to board
10114830-10105LF
1.25mm Wire to board 10114830-10105LF
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 5 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10105LF.

1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 5 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10105LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-6441-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6441-6-ND
Headers, Male Pins 609-6441-6-ND
"Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6441-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6441-2-ND
Headers, Male Pins 609-6441-2-ND
"Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6441-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6441-1-ND
Headers, Male Pins 609-6441-1-ND
"Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 1A 125V Electronic Connector
2027-10114830-10105LF
SMD 1A 125V Electronic Connector 2027-10114830-10105LF
5 Pos 1.25mm RA Solder Header, Male Pin, 1A, 125V, SMD Product overview: 10114830-10105LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114830-10105L F can be used for catalog matching and distributor lookup.

5 Pos 1.25mm RA Solder Header, Male Pin, 1A, 125V, SMD Product overview: 10114830-10105LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114830-10105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 5Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions - 27AJ3885 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions
27AJ3885
Connector, Header, 5Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions 27AJ3885
CONNECTOR, HEADER, 5POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:10114830 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:10114830 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb 1.25 Wafer 90 Smt-10114830-10105Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 45T5978 - Newark, An Avnet Company
Chicago, IL, United States
Wtb 1.25 Wafer 90 Smt-10114830-10105Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
45T5978
Wtb 1.25 Wafer 90 Smt-10114830-10105Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 45T5978
WTB 1.25 WAFER 90 SMT-10114830-10105LF / Tap/Rl RoHS Compliant: Yes

WTB 1.25 WAFER 90 SMT-10114830-10105LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10114830-10105LF 609-6441-6-ND 2027-10114830-10105LF 27AJ3885 45T5978
Product Name 1.25mm Wire to board Headers, Male Pins SMD 1A 125V Electronic Connector Connector, Header, 5Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions Wtb 1.25 Wafer 90 Smt-10114830-10105Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle
Termination Surface Mount Solder Surface Mount Right Angle
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data