Amphenol Corporation 1.25mm Wire to board 10114830-10108LF

Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 8 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10108LF.
Request a Quote Datasheet
Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 8 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10108LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25mm Wire to board - 10114830-10108LF - Amphenol Communications Solutions
Nashua, NH, United States
1.25mm Wire to board
10114830-10108LF
1.25mm Wire to board 10114830-10108LF
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 8 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10108LF.

1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 8 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10108LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-6067-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6067-1-ND
Headers, Male Pins 609-6067-1-ND
"Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6067-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6067-2-ND
Headers, Male Pins 609-6067-2-ND
"Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6067-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6067-6-ND
Headers, Male Pins 609-6067-6-ND
"Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)"

Buy Now Datasheet
Wtb Conn, Header, 8Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions - 29AH2935 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 8Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions
29AH2935
Wtb Conn, Header, 8Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions 29AH2935
WTB CONN, HEADER, 8POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FCI 10114830 Series RoHS Compliant: Yes

WTB CONN, HEADER, 8POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FCI 10114830 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10114830-10108LF 609-6067-1-ND 29AH2935
Product Name 1.25mm Wire to board Headers, Male Pins Wtb Conn, Header, 8Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle
Termination Surface Mount Surface Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51627-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers