Waytek, Inc. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| 3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to... | |
| Dura Wrap organizes wires, cables, and hoses while withstanding extreme conditions. Constructed from tightly woven ballistic nylon, the sleeving features an aggressive, industrial-strength hook and loop closure. Designed to keep... | |
| F6® Woven Wrap was engineered from the ground up to meet the demanding specifications of today’s modern wiring harness industry. F6 Woven Wrap utilizes many of the same characteristics as... | |
| Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; | |
| Ideal for use as a wire harness covering 20020 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 1/4 Spool Size: 100' Spool Approx. | |
| Ideal for use as a wire harness covering 20021 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 1/2" Spool Size: 100' Spool Breakout... | |
| Ideal for use as a wire harness covering 20022 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 3/4" Spool Size: 100' Spool Breakout... | |
| Ideal for use as a wire harness covering 20024 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 3/8" Spool Size: 100' Spool Breakout... | |
| Ideal for use as a wire harness covering 20025 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 1" Spool Size: 100' Spool Breakout... | |
| Ideal for use as a wire harness covering 20030 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1/4" Spool Size: 100' Spool Operating... | |
| Ideal for use as a wire harness covering 20031 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1/2" Spool Size: 100' Spool Operating... | |
| Ideal for use as a wire harness covering 20032 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 3/4" Spool Size: 100' Spool Operating... | |
| Ideal for use as a wire harness covering 20034 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 3/8" Spool Size: 100' Spool Operating... | |
| Ideal for use as a wire harness covering 20035 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1" Spool Size: 100' Spool Operating... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Gaylord quantities available upon request. Flame retardant loom LFB-350-1800 Category: Corrugated Loom Convoluted surface protects against... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Gaylord quantities available upon request. Drossbach 078PEBSX BLACK SLIT Flame retardant loom Category: Corrugated Loom Manufacturer:... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Gaylord quantities available upon request Drossbach 014VPBSL-3200 Flame retardant loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Gaylord quantities available upon request Drossbach 014VPBSL-3200 Flame retardant loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Gaylord quantities available upon request Drossbach 038NPBSG0000XZS Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCP-125-100 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 012NPBSG BLACK/GRAY Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 012NPBSG BLACK/GRAY Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 012PEBSX BLACK SLIT Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 012VPBSL Flame retardant loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 014NPBSG BLACK/GRAY Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 014PEBSX BLACK SLIT Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 014VPBSL-3200 Flame retardant loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion & | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 034NPBSG BLACK/GRAY Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 034PEBSX BLACK SLIT Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 034VPBSL Flame retardant loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 038NPBSG0000XZS Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and pinching... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 038PEBSX0000XZS Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and pinching... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 078NPBSG BLACK/GRAY Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 078PEBSX BLACK SLIT Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 100NPBSG BLACK/GRAY Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 100NPBSG BLACK/GRAY Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 100PEBSX BLACK SLIT Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 114NPBSG BLACK/GRAY Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 114PEBSX BLACK SLIT Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 716NPBSG BLACK/GRAY Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach 716PEBSX BLACK SLIT Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Drossbach Corrugated Loom Category: Corrugated Loom Manufacturer: Drossbach Convoluted surface protects against abrasion and pinching Split... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Flame retardant loom LFB-500-1100 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Flame retardant loom LFB-750-500 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom... | |
| Techflex NHN1.00BK Gorilla Sleeve® Flat Filament Expandable Braided Sleeving is engineered from flat filaments of rugged and robust 6-6 nylon to achieve a thick abrasion guard. Offered in the 1"... | |
| Battle Braid® is a heavy-duty cut-resistant sleeve that protects wire and cable assemblies from heavy impacts and punctures. The durable polyester construction absorbs and dissipates energy, offering superior crush and... | |
| F6® Woven Wrap was engineered from the ground up to meet the demanding specifications of today’s modern wiring harness industry. F6 Woven Wrap utilizes many of the same characteristics as... | |
| Flexo® Clean Cut Series is ideal for field installers and other situations where access to a hot knife is impossible. Clean Cut Series has fray-resistant properties allowing frequent expansion at... | |
| Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; | |
| Home // BEND HEAT SHRINK | |
| Home // Corrugated Loom .125" ID SLIT POLYETHYLENE BLACK 20,000' | |
| Home // Corrugated Loom .250" ID slit Polyethylene Black 25,000' | |
| Home // Corrugated Loom .350" ID slit Polyethylene Black 15000' | |
| Home // Corrugated Loom .500" ID slit Polyethylene Black 3500' | |
| Home // Corrugated Loom .625" ID slit Polyethylene Black 5500' | |
| Home // Corrugated Loom 012 ID Slit Polyethylene Black 8500 ft | |
| Home // DO NOT BEND HEAT SHRINK | |
| NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped... | |
| Please note, 48 lengths ship in separate box DSG-Canusa CFW 750 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick... | |
| Super duty braided sleeving outperforms all competitive round filament sleeving. Heavy-duty and flexible, this sleeving is extremely versatile. Excellent durability makes it ideal for a wide range of industrial applications... | |
| Super Duty outperforms all competitive round filament sleeving. Heavy duty and flexible, this sleeving is extremely versatile. Excellent durability makes SDN ideal for a wide range of industrial applications and... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCN-125-500 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily... | |
| 3M EPS300-3/4-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Red Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 22277 Polyolefin CPX 100 1/2 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white... | |
| 22490 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic... | |
| 22491 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic... | |
| 22492 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic... | |
| 22493 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic... | |
| 3M EPS300-1-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-1-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Red Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Flame retardant Thin-wall, flexible tubing offers the advantage of integral... | |
| 3M EPS300-1/2-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-1/2-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Red Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-1/4-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-1/4-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Red Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-1/8-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-3/16-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-3/4-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: .750" Shrunk I.D.: .250" Flame retardant... | |
| 3M EPS300-3/8-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-3/8-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Red Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M FP301-1-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1-50' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 50' Size: 1 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1/16-100' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1/16" Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5,... | |
| 3M FP301-1/16-1000' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 1000' Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class... | |
| 3M FP301-1/16-48 Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Red Length: 48 Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1... | |
| 3M FP301-1/2-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1/2 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1/2-200' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 200' Size: 1/2 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1/4-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1/4-200' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 200' Size: 1/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1/4-48 Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 48" Size: 1/4" Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1... | |
| 3M FP301-1/8-100' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1/8 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5,... | |
| 3M FP301-2-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 2 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-3/16-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 3/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-3/16-250' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 250' Size: 3/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5,... | |
| 3M FP301-3/4-200' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 200' Size: 3/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-3/4-50' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 50' Size: 3/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-3/8-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100 'Size: 3/8 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-3/8-200' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 200' Size: 3/8 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M HDT-0400-48A Heavy Duty Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Size: 12-6 Ga. Shrink Ratio: 3:1 Cross-linked Polyolefin During heating, the sealant softens bonding... | |
| 3M HDT-0800-48A Heavy Duty Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Size: 8-1/0 Ga. Shrink Ratio: 3:1 Cross-linked Polyolefin During heating, the sealant softens bonding... | |
| 3M Heat Shrink Spool 7100025139 Category: Heat Shrink Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .125" Recovered I.D.: .062" Recovered Wall Thickness: .020" Designed... | |
| Delfingen NU-GUARD SC-P 08 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 6 to 8 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a... | |
| Delfingen NU-GUARD SC-P 13 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 11 to 13 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a... | |
| Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 17 to 19 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a... | |
| Delfingen NU-GUARD SC-P 25 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 20 to 25 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a... | |
| Delfingen NU-KOOL T-G AL 16 Aluminum Reflective Sleeving Category: Braided Sleeving Manufacturer: Delfingen Nu-Kool T-G tubular fiberglass sleeving wrapped with reflective aluminum foil protects your wire, connectors, and electrical system... | |
| Delfingen NU-KOOL T-G AL 19 Aluminum Reflective Sleeving Category: Braided Sleeving Manufacturer: Delfingen Nu-Kool T-G tubular fiberglass sleeving wrapped with reflective aluminum foil protects your wire, connectors, and electrical system... | |
| DSG-Canusa 4180125BK00R5 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 418025BK00R5 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 4180375BK00R4 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungusStore in... | |
| DSG-Canusa 4180500BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 4180625BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 4180750BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 4181000BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 4200500OR00R3 CPX 100 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to half the original size Very flexible and forms a smooth, tight insulation UV resistant Resistant to oils,... | |
| DSG-Canusa 4201000OR00R2 CPX 100 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to half the original size Very flexible and forms a smooth, tight insulation UV resistant Resistant to oils,... | |
| DSG-Canusa 5550125RD00R5 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550250BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550375BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550375RD00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550500BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550500RD00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550750BK00R2 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550750RD00R2 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5551000BK0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5551000RD0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5551250BK0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5551250RD0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5551500BK0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 6420060CLE1R6 Clear Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 4:1 Shrink Ratio Seals and protects against water, moisture, and chemicals Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets... | |
| DSG-Canusa 6420080CLE2R6 Clear Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 4:1 Shrink Ratio Seals and protects against water, moisture, and chemicals Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets... | |
| DSG-Canusa 6420120CLE4R3 Clear Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 4:1 Shrink Ratio Seals and protects against water, moisture, and chemicals Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets... | |
| DSG-Canusa 6420180CLE5R2 Clear Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 4:1 Shrink Ratio Seals and protects against water, moisture, and chemicals Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets... | |
| DSG-Canusa CFW 1100 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination... | |
| DSG-Canusa CFW 1100 LINE BLACK Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner... | |
| DSG-Canusa CFW 1100 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner... | |
| DSG-Canusa CFW 1500 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination... | |
| DSG-Canusa CFW 1500 LINED BLACK Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner... | |
| DSG-Canusa CFW 500 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination... | |
| DSG-Canusa CFW 500 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Internal... | |
| DSG-Canusa CFW 500 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination... | |
| DSG-Canusa CFW 750 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner... | |
| DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner... | |
| DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination... | |
| DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 0187 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/16quot; Expanded I.D.: .187quot; Shrink I.D.: .062quot; Shrink Ratio 3:1 Length: 48quot; Accommodates... | |
| DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/4quot; Shrink Ratio 3:1 Shrinks to 1/3 the original size Length: 48quot; 48quot; | |
| DSG-Canusa CPA 100 0375 RED Polyolefin Dual Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink Ratio 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; Length: 48quot; Accommodates a... | |
| DSG-Canusa CPA 100 0500 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/2quot; Shrink Ratio 3:1 Expanded ID: .500quot; Shrink ID: .16quot; Length: 48quot; Accommodates... | |
| DSG-Canusa CPA 100 0750 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal... | |
| DSG-Canusa CPA 100 1-1/2 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1-1/2 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 100#39; Shrink ratio 3:1 Expanded ID: 1.000quot; Shrunk ID: .333quot; 0.100quot; Wall thickness... | |
| DSG-Canusa CPA 100 1-1/4 Black Dual Wall 3:1 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box 3:1 Shrink ratio Expanded ID: 1.250quot; Shrink ID:... | |
| DSG-Canusa CPA 100 1/2 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1/2 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 200#39; Shrink ratio 3:1 Expanded ID: .500quot; Shrunk ID: .167quot; .06quot; Wall Thickness... | |
| DSG-Canusa CPA 100 1/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 500#39; Shrink ratio 3:1 Expanded ID: .250 Shrink ID: .083 .047 Wall thickness... | |
| DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 1000#39; Shrink ratio 3:1 Expanded ID: .125 Shrink ID: .0420.39quot; Wall Thickness Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1000 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1 Shrink Ratio 3:1 Expanded ID: 1.000 Shrink ID: .333 Length: 48 Accommodates... | |
| DSG-Canusa CPA 100 3/16 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 3/16 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 1000#39; Shrink ratio 3:1 Expanded ID: .187 Shrunk ID: .062 .043 Wall Thickness... | |
| DSG-Canusa CPA 100 3/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 3/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 100#39; Shrink ratio 3:1 Expanded I.D.: .750quot; Shrink I.D.: .250quot; Wall Thickness: .07quot; | |
| DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Length: 48quot; length sticks Ration: 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; Accommodates a variety... | |
| DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 200#39; Shrink ratio 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; .06quot; Wall thickness... | |
| DSG-Canusa CPA100 3/8 RED Dual Wall Adhesive Lined Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool Size: 100#39; Shrink Ratio 3:1 Accommodates a variety of shapes and contours Internal meltable... | |
| DSG-Canusa CPA100 3/8 RED Dual Wall Adhesive Lined Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool Size: 100#39; Shrink Ratio 3:1 Expanded ID: .375 Shrunk ID: .125 Accommodates a variety... | |
| DSG-Canusa CPA100 3/8 RED Dual Wall Adhesive Lined Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool Size: 200#39; Shrink Ratio 3:1 Expanded ID: .75 Shrink ID: .125 Accommodates a variety... | |
| DSG-Canusa CPA100 3/8 RED Dual Wall Adhesive Lined Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool Size: 500#39; Shrink Ratio 3:1 Expanded ID: .250 Shrunk ID: .083.04quot; Wall thickness Accommodates... | |
| DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/16quot; Shrink I.D.: .031quot; Expanded I.D.: .063quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/16quot; Shrink I.D.: .031quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame retardant... | |
| DSG-Canusa CPX 100 0063 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 0125 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/8quot; Shrink I.D.: .062quot; Expanded I.D.: .125quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0125 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Black, red and white material... | |
| DSG-Canusa CPX 100 0187 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/16quot; Shrink I.D.: .093quot; Expanded I.D.: .187quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0187 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Clear material meets MIL-123053/5 Class... | |
| DSG-Canusa CPX 100 0250 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/4quot; Shrink I.D.: .125quot; Expanded I.D.: .250quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0250 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored... | |
| DSG-Canusa CPX 100 0375 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink I.D.: .187quot; Expanded I.D.: .375quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Clear material meets... | |
| DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/2quot; Shrink I.D.: .250quot; Expanded I.D.: .500quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Polyolefin heat shrink tubing Shrinks to 1/2 the original size Shrink ratio: 2:1 Can be stored for... | |
| DSG-Canusa CPX 100 0500 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored... | |
| DSG-Canusa CPX 100 0750 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/4quot; Shrink I.D.: .375quot; Expanded I.D.: .750quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0750 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Clear material meets... | |
| DSG-Canusa CPX 100 1 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 1-1/2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1-1/2 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 1/16 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1/2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1/2 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 1/4 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box. Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1/4 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1000 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1quot; Shrink I.D.: .500quot; Expanded I.D.: 1.000quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 1000 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Clear material meets... | |
| DSG-Canusa CPX 100 1500 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored... | |
| DSG-Canusa CPX 100 2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 3/16 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 3/4 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 3/4 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 3/8 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 3/8 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 3/16 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods... | |
| DSG-Canusa CPX100-0375 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink I.D.: .187quot; Expanded I.D.: .375quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame... | |
| DSG-Canusa Polyolefin Heat Shrink Kit Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/2 original size Ideal for prototype work or where a variety of sizes are needed Kit includes: 36... | |
| DSG-Canusa SPLICEMELT #1-6MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable... | |
| DSG-Canusa SPLICEMELT #1-6MM CL Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant... | |
| DSG-Canusa SPLICEMELT #2-8MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable... | |
| DSG-Canusa SPLICEMELT #2-8MM CL Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant... | |
| DSG-Canusa SPLICEMELT#3-12MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant... | |
| DSG-Canusa SPLICEMELT#3-12MM CL Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant protects... | |
| DSG-Canusa SPLICEMELT#4-18MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant... | |
| DSG-Canusa SPLICEMELT#4-18MM Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant protects the... | |
| FTZ Industries 21106-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: .400 Nominal Size Material: Polyolefin Color: Black 10 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 21206-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: .750 Nominal Size Material: Polyolefin Color: Black 5 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 21306-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: .750 Nominal Size Material: Polyolefin Color: Red 5 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 21406-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: 1.100 Nominal Size Material: Polyolefin Color: Black 2 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 21506-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: 1.100 Nominal Size Material: Polyolefin Color: Red 2 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 21806-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: .400 Nominal Size Material: Polyolefin Color: Red 10 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 26002-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26004-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26005-1.25B Polyolefin CPX 100 3/16 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red... | |
| FTZ Industries 26005-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Manufacturer: Waytek Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black,... | |
| FTZ Industries 26006-1.25 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26006-1.25B Polyolefin CPX 100 1/4 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red... | |
| FTZ Industries 26006-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26008-1.25B Polyolefin CPX 100 3/8 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red... | |
| FTZ Industries 26008-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26009-1.25 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26009-1.25B Polyolefin CPX 100 1/2 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red... | |
| FTZ Industries 26010-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkag Flame retardant Black, red and... | |
| FTZ Industries 26011-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black Category: Heat Shrink Shrinks to ½ the original size Very flexible and forms a... | |
| FTZ Industries 27096 Extra Heavy Duty Heat Shrink Kit Category: Heat Shrink Plastic container including 6 lengths of: 10 black and 10 red 0.400" dia. 5 black and 5 red... | |
| FTZ Industries 28010 Polyolefin 2:1 Heat Shrink Category: Heat Shrink Black 6 inch lengths Shrinks to 1/2 original size Ideal for prototype work or where a variety of sizes is... | |
| FTZ Industries 29004-6 1/8" Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 6" Pieces, 14 per bag, Black Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal melt-able... | |
| FTZ Industries 29005-1.25 Polyolefin CPA 100 3/16 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29005-1.25B Polyolefin CPA 100 3/16 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29005-6 3/16" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application:... | |
| FTZ Industries 29006-1.25 Polyolefin CPA 100 1/4 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application:... | |
| FTZ Industries 29006-1.25B Polyolefin CPA 100 1/4 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29006-6 1/4" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable... | |
| FTZ Industries 29008-1.25 Polyolefin CPA 3/8 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29008-1.25B Polyolefin CPA 100 3/8 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29008-6 3/8" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application:... | |
| FTZ Industries 29009-1.25 Polyolefin CPA 100 1/2 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29009-1.25B Polyolefin CPA 100 1/2 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29009-6 1/2" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application:... | |
| FTZ Industries 29010-6 3/4" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application:... | |
| FTZ Industries 29011-6 Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing... | |
| FTZ Industries 29096 Polyolefin Heat Shrink Pack Category: Heat Shrink Ideal for prototype work, or where a variety of sizes is needed Number of Pieces: 2 -1/8 , 4 -3/16... | |
| Heavy Duty Spiral Wrap Tubing 20030PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied... | |
| Heavy Duty Spiral Wrap Tubing 20031PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied... | |
| Heavy Duty Spiral Wrap Tubing 20032PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied... | |
| Heavy Duty Spiral Wrap Tubing 20035PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied... | |
| HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow Category: Heat Shrink Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections... | |
| HST300 Series Adhesive-Lined Polyolefin Heat Shrink Category: Heat Shrink Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections Shrinks to... | |
| HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Blue Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C)... | |
| HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C)... | |
| HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C)... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCN-2000-50 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCP-125-2200 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCP-125-500 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily... | |
| More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCP-2000-50 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily... | |
| PVC CVN Heat Shrink 22010C Category: Heat Shrink Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in... | |
| Techflex F6N0.25X 200' BOX Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires,... | |
| Techflex F6N0.25X 50' BOX Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires,... | |
| Techflex F6N0.38BK 150FT BOX Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires,... | |
| Techflex F6N0.38BK-50FT BOX Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Flexible material for easily sliding over wires, plugs, connectors and splices... | |
| Techflex F6N0.50X 150' BOX Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires,... | |
| Techflex F6N0.50X 50' BOX Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires,... | |
| Techflex F6N0.75X 100' BOX Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires,... | |
| Techflex F6N0.75X 50' BOX Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires,... | |
| Techflex F6N1.00BK 50' BOX Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires,... | |
| Techflex F6N1.00BK Flexo F6 Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Flexible and split laterally for easy installation Black semi-rigid braided material 25% edge overlap completely covers wires, plugs, connectors... | |
| Techflex FGL0.38BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation | |
| Techflex FGL0.50BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation | |
| Techflex FGL0.50NT Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation | |
| Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation | |
| Techflex FGLG.02BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation | |
| Techflex FGLG.08BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation .133" diameter | |
| Techflex FGLG.12BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation | |
| Techflex Heavy-Duty Dura-Flex Sleeving, DF1.25BK 50' SPOOLS Category: Braided Sleeving Manufacturer: Techflex Protects industrial hoses and cables for harsh environments Tightly woven flexible nylon material Resistant to chemicals, UV damage,... | |
| Techflex Heavy-Duty Dura-Flex Sleeving, DFN1.75BK 50' SPOOLS Category: Braided Sleeving Manufacturer: TechFlex Protects industrial hoses and cables for harsh environments Tightly woven flexible nylon material Resistant to chemicals, UV damage,... | |
| Techflex Heavy-Duty Dura-Flex Sleeving, DFN2.38BK 50' SPOOLS Category: Braided Sleeving Manufacturer: Techflex Protects industrial hoses and cables for harsh environments Tightly woven flexible nylon material Resistant to chemicals, UV damage,... | |
| Techflex HWN0.63 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle... | |
| Techflex HWN1.00 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle... | |
| Techflex HWN1.5 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle... | |
| Techflex HWN1.50 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle... | |
| Techflex HWN2.00 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle... | |
| Techflex HWN3.00BK50 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle... | |
| Techflex MBN1.00SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge... | |
| Techflex MBN1.5SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: TechFlex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge... | |
| Techflex MBNO.25SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge... | |
| Techflex MBNO.38SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge... | |
| Techflex MBNO.50SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge... | |
| Techflex MBNO.63SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge... | |
| Techflex NHN0.50BK Gorilla Sleeve® Flat Filament Expandable Braided Sleeving, 1/2", 50 ft., Black Manufacturer: Techflex Braided Sleeving Manufactured from tough 6-6 nylon Smooth finish reduces drag Extremely resistant to cuts... | |
| Techflex PTN0.13BK 100' Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle... | |
| Techflex PTN0.13BK 1000' Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle... | |
| Techflex PTN0.25BK-100 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... | |
| Techflex PTN0.25BK-1000 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... | |
| Techflex PTN0.38BK-125 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... | |
| Techflex PTN0.38BK-500 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... | |
| Techflex PTN0.50BK-100 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... | |
| Techflex PTN0.50BK-500 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... | |
| Techflex PTN0.75BK-250 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... | |
| Techflex PTN0.75BK-50 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... | |
| Techflex PTN1.25BK-250 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... | |
| Techflex PTN1.25BK-50 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... | |
| Techflex PTN1.75BK-200 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... | |
| Techflex PTN1.75BK-50 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires... |