Techflex, Inc. Techflex MBNO.50SV Metal Braided Sleeving, 1/2", 50' Spool MBNO.50SV

Description
Techflex MBNO.50SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge protection Complies with CID A-A-59569, formerly Mil Spec QQB-575 Expands for easy installation Cut and abrasion resistant Extreme blowout protection Tinned copper sleeve for shielding, grounding, and decoration Gauge of ends: 36 Weight per 100': 3.5 lbs.
Request a Quote
Description
Techflex MBNO.50SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge protection Complies with CID A-A-59569, formerly Mil Spec QQB-575 Expands for easy installation Cut and abrasion resistant Extreme blowout protection Tinned copper sleeve for shielding, grounding, and decoration Gauge of ends: 36 Weight per 100': 3.5 lbs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Techflex MBNO.50SV Metal Braided Sleeving is designed for shielding, grounding, and decorative applications. This sleeving is made from tinned copper and provides a minimum of 90% electromagnetic interference (EMI) and radio frequency interference (RFI) shielding. It is compliant with CID A-A-59569 and conforms to ASTM-B 33 standards. The product features a wall thickness of 0.013 inches and a wire thickness of 0.005 inches, making it cut and abrasion resistant. It is rated as non-flammable and offers extreme blowout protection. The sleeving expands for easy installation and is suitable for various applications, including harnesses and cables. The nominal size is 1/2 inch, and it is available in a 50-foot spool.

Datasheet Summary
Powered by GS/AI

Techflex MBNO.50SV Metal Braided Sleeving is designed for shielding, grounding, and decorative applications. This sleeving is made from tinned copper and provides a minimum of 90% electromagnetic interference (EMI) and radio frequency interference (RFI) shielding. It is compliant with CID A-A-59569 and conforms to ASTM-B 33 standards. The product features a wall thickness of 0.013 inches and a wire thickness of 0.005 inches, making it cut and abrasion resistant. It is rated as non-flammable and offers extreme blowout protection. The sleeving expands for easy installation and is suitable for various applications, including harnesses and cables. The nominal size is 1/2 inch, and it is available in a 50-foot spool.

Suppliers

Company
Product
Description
Supplier Links
Techflex MBNO.50SV Metal Braided Sleeving, 1/2
Chanhassen, MN, United States
Techflex MBNO.50SV Metal Braided Sleeving, 1/2", 50' Spool
20363K
Techflex MBNO.50SV Metal Braided Sleeving, 1/2", 50' Spool 20363K
Techflex MBNO.50SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge protection Complies with CID A-A-59569, formerly Mil Spec QQB-575 Expands for easy installation Cut and abrasion resistant Extreme blowout protection Tinned copper sleeve for shielding, grounding, and decoration Gauge of ends: 36 Weight per 100': 3.5 lbs.
  • Techflex MBNO.50SV Metal Braided Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Perfect for shielding on harnesses and cables
  • Conforms to ASTM-B 33
  • Provides electromagnetic interference, radio frequency interference, and electrostatic discharge protection
  • Complies with CID A-A-59569, formerly Mil Spec QQB-575
  • Expands for easy installation
  • Cut and abrasion resistant
  • Extreme blowout protection
  • Tinned copper sleeve for shielding, grounding, and decoration
  • Gauge of ends: 36
  • Weight per 100': 3.5 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20363K
Product Name Techflex MBNO.50SV Metal Braided Sleeving, 1/2", 50' Spool
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Power Cable Heat Shrink Tubing - 052468-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details