Techflex, Inc. Techflex PTN1.75BK-200 Standard Expandable Sleeving, 1-3/4", 200' Spool, Black PTN1.75BK-200

Description
Techflex PTN1.75BK-200 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1 1/4" to 2 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 27 lbs.
Request a Quote Datasheet
Description
Techflex PTN1.75BK-200 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1 1/4" to 2 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 27 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex PTN1.75BK-200 Standard Expandable Sleeving, 1-3/4
Chanhassen, MN, United States
Techflex PTN1.75BK-200 Standard Expandable Sleeving, 1-3/4", 200' Spool, Black
20305L
Techflex PTN1.75BK-200 Standard Expandable Sleeving, 1-3/4", 200' Spool, Black 20305L
Techflex PTN1.75BK-200 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1 1/4" to 2 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 27 lbs.
  • Techflex PTN1.75BK-200 Standard Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Standard wall 10 mil thickness
  • Used to bundle wires and protect hoses
  • Recommended Size Range: 1 1/4" to 2 3/4"
  • Cut with a hot knife to avoid fraying
  • Weight Per 1000 ft.: 27 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20305L
Product Name Techflex PTN1.75BK-200 Standard Expandable Sleeving, 1-3/4", 200' Spool, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Tigerflex® 3.03 in. Fits Hose Banding Coil For TDH Drop and Transfer Hose|Master File - BCCF3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Cable Sleeves - 1811997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details