DSG-CANUSA
CPX 100 0063 BLACK -- DSG-CANUSA CPX 100 0063 BLACK POLYOLEFIN HEAT SHRINK, 1/16", 2:1, 100' SPOOL
DSG-Canusa
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink, 1/16", 2:1, 100' Spool
CPX 100 0063 BLACK
Description
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 1/16quot;
Shrink I.D.: .031quot;
Expanded I.D.: .063quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 1/16quot;
Shrink I.D.: .031quot;
Expanded I.D.: .063quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink, 1/16", 2:1, 100' Spool
22430C
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 1/16quot;
Shrink I.D.: .031quot;
Expanded I.D.: .063quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
- DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- Nominal Size: 1/16quot;
- Shrink I.D.: .031quot;
- Expanded I.D.: .063quot;
- Shrinks to 1/2 the original size
- Shrink ratio: 2:1
- Flame retardant
- Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
- Temp rating: 275°F (135°C) to -67°F (-55°C)
- Shrink temperature: 194°F (90°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22430C |
|
Product Name
|
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink, 1/16", 2:1, 100' Spool |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Material
Rubber - Synthetic
Operating Temperature
-40 to 180 C (-40 to 356 F)
Diameter
0.3150 inch (8 mm)
View Details
Qualtek Electronics Corp.
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Polyolefin
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
Sleeving
Wrap Around Sleeving
Material
Nylon® / Polyamide
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyvinylidene Difluoride (PVDF)
Operating Temperature
-55 to 175 C (-67 to 347 F)
View Details