Waytek, Inc. Datasheets for Rotary Solenoids
Rotary solenoids are electromechanical devices that convert axial motion into rotary strokes. These transducers have a higher starting force (torque) than linear solenoids, and are more resistant to shock.
Rotary Solenoids: Learn more
| Product Name | Notes |
|---|---|
| The Glow Plug Relay is an engine component that controls the flow of electricity to the glow plugs in a diesel engine. It is responsible for heating the engine's internal... | |
| Cole Hersee 24022 Grounded Intermittent Duty Solenoid Category: Solenoids Manufacturer: Cole Hersee Type: Intermittent Contact Action: SPST Voltage: 12/24VDC Make Amps: 750A / 120A Break Amps: 100A / 65A Housing... | |
| Cole Hersee 24037 Intermittent Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Intermittent Contact Action: SPST Voltage: 12VDC Make / Break Amps: 750A / 100A Terminals: Copper Hex nuts... | |
| Cole Hersee 24047 Intermittent Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Intermittent Contact Action: SPST Voltage: 12VDC Make / Break Amps: 750A / 100A Terminals: Copper Hex nuts... | |
| Cole Hersee 24059 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Voltage: 12VDC Terminals: Copper Normally Open Hex nuts and lock washers included Bracket mounting holes 5/16"... | |
| Cole Hersee 24063 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: SPST Voltage: 24VDC Terminals: Copper Normally Open Hex nuts and lock washers included Bracket... | |
| Cole Hersee 24063-08 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: SPST Voltage: 24VDC Terminals: Copper Normally Open Hex nuts and lock washers included Bracket... | |
| Cole Hersee 24071 Intermittent Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Intermittent Contact Action: SPST Voltage: 12VDC Make / Break Amps: 750A / 100A Terminals: Copper Hex nuts... | |
| Cole Hersee 24076 Intermittent Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Intermittent Contact Action: SPST Voltage: 12VDC Make / Break Amps: 750A / 100A Terminals: Copper Hex nuts... | |
| Cole Hersee 24106 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Voltage: 12VDC Terminals: Copper Normally Open Hexnuts and lock washers included Bracket mounting holes 5/16" x... | |
| Cole Hersee 24117 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: SPST Voltage: 12VDC Terminals: Copper Normally Open Hex nuts and lock washers included Bracket... | |
| Cole Hersee 24124 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Voltage: 24VDC Terminals: Copper Normally Open Hexnuts and lock washers included Bracket mounting holes 5/16" x... | |
| Cole Hersee 24200 Continuous Duty Latching Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: SPST Voltage: 12VDC Continuous Amps: 110A Terminals: Copper Stays On or Off with... | |
| Cole Hersee 24213 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Previously Cole Hersee 24143 Duty Type: Continuous Contact Action: SPST Voltage: 12VDC Continuous Amps: 200A Terminals: Copper Normally Open... | |
| Cole Hersee 24214 Insulated Continuous Duty Solenoid Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: Normally Open (NO) Voltage Rating: 24VDC Make / Break Amps: 120 / 65... | |
| Cole Hersee 24401 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: SPDT Voltage: 12VDC Continuous Amps: 85A Normally Open, 35A Normally Closed Terminals: Copper Hex... | |
| Cole Hersee 24401-01 Continuous Duty Solenoid Category: Solenoids Manufacturer: Cole Hersee- A Littelfuse Brand Forward and Reverse Systems Contacts: Copper Voltage Rating: 12VDC Terminals: Copper; 10-32 thread and 5/16-24 thread... | |
| Cole Hersee 24450 Reversing Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Intermittent Contact Action: DPDT Voltage: 12VDC Terminals: 5/16-24 copper studs Make/Break Amps: 75A, max. on time of 5... |