FTZ Industries, Inc. FTZ Industries 26009-1.25 Polyolefin Thin Wall Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 100/Bag 26009-1.25

Description
FTZ Industries 26009-1.25 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: ½ Expanded: .500 Shrink I.D.: .250 Recovered Wall thickness: .025
Request a Quote
Description
FTZ Industries 26009-1.25 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: ½ Expanded: .500 Shrink I.D.: .250 Recovered Wall thickness: .025
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 26009-1.25 Polyolefin Thin Wall Heat Shrink, 1 1/4
Chanhassen, MN, United States
FTZ Industries 26009-1.25 Polyolefin Thin Wall Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 100/Bag
22506
FTZ Industries 26009-1.25 Polyolefin Thin Wall Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 100/Bag 22506
FTZ Industries 26009-1.25 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: ½ Expanded: .500 Shrink I.D.: .250 Recovered Wall thickness: .025
  • FTZ Industries 26009-1.25 Polyolefin Thin Wall Heat Shrink
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: ½
  • Expanded: .500
  • Shrink I.D.: .250
  • Recovered Wall thickness: .025
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22506
Product Name FTZ Industries 26009-1.25 Polyolefin Thin Wall Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 100/Bag
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Tubing - 074977-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details