Delfingen Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided Sleeving, 26-29mm, 300 ft. 72528

Description
NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 26-29 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a lightweight smooth texture Knitted construction provides good drainage while maintaining superior abrasion resistance Shaped in a cylinder with an overlap for self-closing Self-closure makes it easy to close and re-open for reworking components without disconnecting them Ensures a protection of wires with a minimum of 90° overlap Economical cost Several OEM approvals, Delphi, Volvo, Lear, SAE Melt Point: 347°F (175°C)
Request a Quote Datasheet
Description
NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 26-29 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a lightweight smooth texture Knitted construction provides good drainage while maintaining superior abrasion resistance Shaped in a cylinder with an overlap for self-closing Self-closure makes it easy to close and re-open for reworking components without disconnecting them Ensures a protection of wires with a minimum of 90° overlap Economical cost Several OEM approvals, Delphi, Volvo, Lear, SAE Melt Point: 347°F (175°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided Sleeving, 26-29mm, 300 ft. - 20428 - Waytek, Inc.
Chanhassen, MN, United States
Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided Sleeving, 26-29mm, 300 ft.
20428
Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided Sleeving, 26-29mm, 300 ft. 20428
NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 26-29 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a lightweight smooth texture Knitted construction provides good drainage while maintaining superior abrasion resistance Shaped in a cylinder with an overlap for self-closing Self-closure makes it easy to close and re-open for reworking components without disconnecting them Ensures a protection of wires with a minimum of 90° overlap Economical cost Several OEM approvals, Delphi, Volvo, Lear, SAE Melt Point: 347°F (175°C)

NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires.

  • Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Delfingen
  • 26-29 mm diameter self-closing braided sleeving
  • Black PET monofilament and multifilament combination for a lightweight smooth texture
  • Knitted construction provides good drainage while maintaining superior abrasion resistance
  • Shaped in a cylinder with an overlap for self-closing
  • Self-closure makes it easy to close and re-open for reworking components without disconnecting them
  • Ensures a protection of wires with a minimum of 90° overlap
  • Economical cost
  • Several OEM approvals, Delphi, Volvo, Lear, SAE
  • Melt Point: 347°F (175°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20428
Product Name Delfingen 72528 NU-GUARD SC-P 29 Self Closing SAE Braided Sleeving, 26-29mm, 300 ft.
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Heat Shrink Tubing - 085193P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-02-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details