DSG-Canusa DSG-Canusa CFW 750 RED LINED Extra Heavy-Duty Heat Shrink, 3/4", 3:1, 12" 22233

Description
DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Red Size Diameter: 3/4 Approx. Min. Expanded I.D. inch: .75 Approx. Maximum Recovered: 0.25 Approx. Typical Wall Thickness: .120
Request a Quote Datasheet
Description
DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Red Size Diameter: 3/4 Approx. Min. Expanded I.D. inch: .75 Approx. Maximum Recovered: 0.25 Approx. Typical Wall Thickness: .120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CFW 750 RED LINED Extra Heavy-Duty Heat Shrink, 3/4
Chanhassen, MN, United States
DSG-Canusa CFW 750 RED LINED Extra Heavy-Duty Heat Shrink, 3/4", 3:1, 12"
22233
DSG-Canusa CFW 750 RED LINED Extra Heavy-Duty Heat Shrink, 3/4", 3:1, 12" 22233
DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Red Size Diameter: 3/4 Approx. Min. Expanded I.D. inch: .75 Approx. Maximum Recovered: 0.25 Approx. Typical Wall Thickness: .120
  • DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Shrinks to 1/3 the original size
  • Thick adhesive inner wall protects against moisture and contamination
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Red
  • Size Diameter: 3/4
  • Approx. Min. Expanded I.D. inch: .75
  • Approx. Maximum Recovered: 0.25
  • Approx. Typical Wall Thickness: .120
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22233
Product Name DSG-Canusa CFW 750 RED LINED Extra Heavy-Duty Heat Shrink, 3/4", 3:1, 12"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details