DSG-Canusa DSG-Canusa CFW 1500 LINED BLACK Extra Heavy-Duty Heat Shrink, 1 1/2", 3:1, 48" 1411500BK0048

Description
DSG-Canusa CFW 1500 LINED BLACK Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) 67°F (-55°C) Shrink Temperature: 248°F (120°C) Black Size Diameter: 1 ½ Approx. Min. Expanded I.D. inch: 1.50 Approx. Maximum Recovered: 0.47 Approx. Typical Wall Thickness: .140
Request a Quote Datasheet
Description
DSG-Canusa CFW 1500 LINED BLACK Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) 67°F (-55°C) Shrink Temperature: 248°F (120°C) Black Size Diameter: 1 ½ Approx. Min. Expanded I.D. inch: 1.50 Approx. Maximum Recovered: 0.47 Approx. Typical Wall Thickness: .140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CFW 1500 LINED BLACK Extra Heavy-Duty Heat Shrink, 1 1/2
Chanhassen, MN, United States
DSG-Canusa CFW 1500 LINED BLACK Extra Heavy-Duty Heat Shrink, 1 1/2", 3:1, 48"
22246
DSG-Canusa CFW 1500 LINED BLACK Extra Heavy-Duty Heat Shrink, 1 1/2", 3:1, 48" 22246
DSG-Canusa CFW 1500 LINED BLACK Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) 67°F (-55°C) Shrink Temperature: 248°F (120°C) Black Size Diameter: 1 ½ Approx. Min. Expanded I.D. inch: 1.50 Approx. Maximum Recovered: 0.47 Approx. Typical Wall Thickness: .140
  • DSG-Canusa CFW 1500 LINED BLACK Extra Heavy Duty Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to 1/3 the original size
  • Thick adhesive inner wall protects against moisture and contamination
  • 230°F (110°C) 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Black
  • Size Diameter: 1 ½
  • Approx. Min. Expanded I.D. inch: 1.50
  • Approx. Maximum Recovered: 0.47
  • Approx. Typical Wall Thickness: .140
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22246
Product Name DSG-Canusa CFW 1500 LINED BLACK Extra Heavy-Duty Heat Shrink, 1 1/2", 3:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details