DSG-Canusa DSG-Canusa CPX 100 3/8 BLACK Polyolefin Heat Shrink, 3/8", 2:1, 48" 4200375BK0048

Description
DSG-Canusa CPX 100 3/8 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .375quot; Shrink ID: .187quot;
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 3/8 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .375quot; Shrink ID: .187quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 3/8 BLACK Polyolefin Heat Shrink, 3/8
Chanhassen, MN, United States
DSG-Canusa CPX 100 3/8 BLACK Polyolefin Heat Shrink, 3/8", 2:1, 48"
22106
DSG-Canusa CPX 100 3/8 BLACK Polyolefin Heat Shrink, 3/8", 2:1, 48" 22106
DSG-Canusa CPX 100 3/8 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .375quot; Shrink ID: .187quot;
  • DSG-Canusa CPX 100 3/8 BLACK Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 3/8quot;
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Expanded ID: .375quot;
  • Shrink ID: .187quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22106
Product Name DSG-Canusa CPX 100 3/8 BLACK Polyolefin Heat Shrink, 3/8", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-02-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details