Techflex, Inc. Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving, 3/4", 50' Spool, Black FGL0.75BK

Description
Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
Request a Quote
Description
Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving is designed for high-temperature applications, rated to withstand temperatures up to 464°F. This braided fiberglass sleeving is heat treated and impregnated with an acrylic binder, enhancing its fray resistance and usability. It is suitable for low voltage applications, providing insulation and protection for wiring leads in appliances such as toasters and coffee makers, as well as for small heaters and resistors that may encounter high temperatures. The sleeving is flexible, easy to cut with scissors, and can be installed over irregular shapes and tight turns. It is UL recognized to VW-1 flame retardant standards and is available in a standard black color, with other colors available by special order. The product comes in a 50-foot spool, making it convenient for various project needs.

Datasheet Summary
Powered by GS/AI

Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving is designed for high-temperature applications, rated to withstand temperatures up to 464°F. This braided fiberglass sleeving is heat treated and impregnated with an acrylic binder, enhancing its fray resistance and usability. It is suitable for low voltage applications, providing insulation and protection for wiring leads in appliances such as toasters and coffee makers, as well as for small heaters and resistors that may encounter high temperatures. The sleeving is flexible, easy to cut with scissors, and can be installed over irregular shapes and tight turns. It is UL recognized to VW-1 flame retardant standards and is available in a standard black color, with other colors available by special order. The product comes in a 50-foot spool, making it convenient for various project needs.

Suppliers

Company
Product
Description
Supplier Links
Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving, 3/4
Chanhassen, MN, United States
Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving, 3/4", 50' Spool, Black
20403K
Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving, 3/4", 50' Spool, Black 20403K
Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
  • Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • UL recognized to VW-I flame retardant
  • Ideal for use on hydraulic lines and electrical insulation
Supplier's Site Datasheet
Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving, 3/4
Chanhassen, MN, United States
Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving, 3/4", 100' Spool, Black
20403C
Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving, 3/4", 100' Spool, Black 20403C
Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
  • Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • UL recognized to VW-I flame retardant
  • Ideal for use on hydraulic lines and electrical insulation
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20403K
Product Name Techflex FGL0.75BK Ultra High Temperature Fiberglass Sleeving, 3/4", 50' Spool, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
Reducing sleeve - NPFC-R-G12-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Heat Shrink Boots - 007967-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-02-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details