Techflex, Inc. Techflex PTN0.75BK-250 Standard Expandable Sleeving, 3/4", 250' Spool, Black PTN0.75BK-250

Description
Techflex PTN0.75BK-250 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect Recommended Size Range: ½" to 1 ¼" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 12 lbs.
Request a Quote Datasheet
Description
Techflex PTN0.75BK-250 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect Recommended Size Range: ½" to 1 ¼" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 12 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex PTN0.75BK-250 Standard Expandable Sleeving, 3/4
Chanhassen, MN, United States
Techflex PTN0.75BK-250 Standard Expandable Sleeving, 3/4", 250' Spool, Black
20303F
Techflex PTN0.75BK-250 Standard Expandable Sleeving, 3/4", 250' Spool, Black 20303F
Techflex PTN0.75BK-250 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect Recommended Size Range: ½" to 1 ¼" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 12 lbs.
  • Techflex PTN0.75BK-250 Standard Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Standard wall 10 mil thickness
  • Used to bundle wires and protect
  • Recommended Size Range: ½" to 1 ¼"
  • Cut with a hot knife to avoid fraying
  • Weight Per 1000 ft.: 12 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20303F
Product Name Techflex PTN0.75BK-250 Standard Expandable Sleeving, 3/4", 250' Spool, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.51 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0134 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.5100 inch (12.95 mm)
View Details
Cable Sleeves - 1797022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details